Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120624K0FKEB

Description
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120624K0FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120624K0FKEB-ND
Chip Resistor - Surface Mount CRCW120624K0FKEB-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 24Kohms 1% - CRCW120624K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 24Kohms 1%
CRCW120624K0FKEB
Thick Film Resistors - SMD 1/4watt 24Kohms 1% CRCW120624K0FKEB
Thick Film Resistors - SMD 1/4watt 24Kohms 1%

Thick Film Resistors - SMD 1/4watt 24Kohms 1%

Supplier's Site
D25/crcw1206 100 24K 1% Et5 E3 Rohs Compliant Vishay - 49P2391 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 24K 1% Et5 E3 Rohs Compliant Vishay
49P2391
D25/crcw1206 100 24K 1% Et5 E3 Rohs Compliant Vishay 49P2391
D25/CRCW1206 100 24K 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 24K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120624K0FKEB-ND CRCW120624K0FKEB 49P2391
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 24Kohms 1% D25/crcw1206 100 24K 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details