Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120624K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4176 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4176
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4176
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4279 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4279
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4279
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4176
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details