249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 249R, 1%, 0.25W, 1206, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES SMD 249 OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW1206249RFKTA | 541-CRCW1206249RFKTADKR-ND | 07J5763 | CRCW1206249RFKTA |
| Product Name | CRCW1206249RFKTA | Chip Resistor - Surface Mount | Res, Thick Film, 249R, 1%, 0.25W, 1206, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 249 ohms | 249 ohms | 249 ohms |