Vishay Intertechnology, Inc. RES 249 OHM .5W 1% 1206 SMD CRCW1206249RFKEAHP

Description
RES 249ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 249ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM .5W 1% 1206 SMD - CRCW1206249RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM .5W 1% 1206 SMD
CRCW1206249RFKEAHP
RES 249 OHM .5W 1% 1206 SMD CRCW1206249RFKEAHP
RES 249ohm .5W 1% 1206 SMD

RES 249ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-249UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249UTR-ND
Chip Resistor - Surface Mount 541-249UTR-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249UDKR-ND
Chip Resistor - Surface Mount 541-249UDKR-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249UCT-ND
Chip Resistor - Surface Mount 541-249UCT-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206249RFKEAHP 541-249UTR-ND
Product Name RES 249 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details