Vishay Precision Group RES, 249 OHM 1/8W 1206 1% CRCW1206249RFKEA

Description
RES, 249ohm 1/8W 1206 1%
Request a Quote Datasheet
Description
RES, 249ohm 1/8W 1206 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 249 OHM 1/8W 1206 1% - CRCW1206249RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 249 OHM 1/8W 1206 1%
CRCW1206249RFKEA
RES, 249 OHM 1/8W 1206 1% CRCW1206249RFKEA
RES, 249ohm 1/8W 1206 1%

RES, 249ohm 1/8W 1206 1%

Supplier's Site
Surface Mount Resistors - 6791939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791939
Surface Mount Resistors 6791939
Vishay CRCW1206249RFKEA

Vishay CRCW1206249RFKEA

Supplier's Site
Surface Mount Resistors - 6791939P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791939P
Surface Mount Resistors 6791939P
Vishay CRCW1206249RFKEA

Vishay CRCW1206249RFKEA

Supplier's Site
Surface Mount Resistors - 1694846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694846
Surface Mount Resistors 1694846
Vishay CRCW1206249RFKEA

Vishay CRCW1206249RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-249FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249FCT-ND
Chip Resistor - Surface Mount 541-249FCT-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249FDKR-ND
Chip Resistor - Surface Mount 541-249FDKR-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249FTR-ND
Chip Resistor - Surface Mount 541-249FTR-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206249RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206249RFKEA
Chip Resistor - Surface Mount CRCW1206249RFKEA
RES SMD 249 OHM 1% 1/4W 1206

RES SMD 249 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 249R, 1%, 0.25W, 1206; Resistance Vishay - 53K2184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.25W, 1206; Resistance Vishay
53K2184
Res, Thick Film, 249R, 1%, 0.25W, 1206; Resistance Vishay 53K2184
RES, THICK FILM, 249R, 1%, 0.25W, 1206; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.25W, 1206; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 249R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4929
Res, Thick Film, 249R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4929
RES, THICK FILM, 249R, 1%, 0.25W, 1206, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.25W, 1206, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5564 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5564
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5564
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW1206249RFKEA 6791939 6791939P 541-249FCT-ND CRCW1206249RFKEA 53K2184 42K4929 61M5564
Product Name RES, 249 OHM 1/8W 1206 1% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 249R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 249R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details