Vishay Precision Group RES 249K OHM .5W 1% 1206 SMD CRCW1206249KFKEAHP

Description
RES 249Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 249Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM .5W 1% 1206 SMD - CRCW1206249KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM .5W 1% 1206 SMD
CRCW1206249KFKEAHP
RES 249K OHM .5W 1% 1206 SMD CRCW1206249KFKEAHP
RES 249Kohm .5W 1% 1206 SMD

RES 249Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206249KFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206249KFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW1206249KFKEAHPTR-ND
249 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206249KFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206249KFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW1206249KFKEAHPCT-ND
249 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Vishay - 65AC3457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Vishay
65AC3457
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Vishay 65AC3457
RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Vishay - 52X1188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Vishay
52X1188
Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Vishay 52X1188
RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 249K, 1206; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206249KFKEAHP 541-CRCW1206249KFKEAHPTR-ND 65AC3457
Product Name RES 249K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 249K, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers