Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206249KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4186 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4186
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4186
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4186
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details