Vishay Precision Group Chip Resistor - Surface Mount CRCW1206249KFKEA

Description
249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-249KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KFTR-ND
Chip Resistor - Surface Mount 541-249KFTR-ND
249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KFCT-ND
Chip Resistor - Surface Mount 541-249KFCT-ND
249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KFDKR-ND
Chip Resistor - Surface Mount 541-249KFDKR-ND
249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 249K SM 1/4W F 1206C THKF 100PPM TR - CRCW1206249KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K SM 1/4W F 1206C THKF 100PPM TR
CRCW1206249KFKEA
RES 249K SM 1/4W F 1206C THKF 100PPM TR CRCW1206249KFKEA
RES 249K SM 1/4W F 1206C THKF 100PPM TR

RES 249K SM 1/4W F 1206C THKF 100PPM TR

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206249KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206249KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206249KFKEA
RES SMD 249K OHM 1% 1/4W 1206

RES SMD 249K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206249KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206249KFKEA
Chip Resistor - Surface Mount CRCW1206249KFKEA
RES SMD 249K OHM 1% 1/4W 1206

RES SMD 249K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 249K, 1%, 0.25W, 1206; Resistance Vishay - 53K2183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.25W, 1206; Resistance Vishay
53K2183
Res, Thick Film, 249K, 1%, 0.25W, 1206; Resistance Vishay 53K2183
RES, THICK FILM, 249K, 1%, 0.25W, 1206; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.25W, 1206; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 249K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4928 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4928
Res, Thick Film, 249K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4928
RES, THICK FILM, 249K, 1%, 0.25W, 1206, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.25W, 1206, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-249KFTR-ND CRCW1206249KFKEA CRCW1206249KFKEA CRCW1206249KFKEA 53K2183 42K4928
Product Name Chip Resistor - Surface Mount RES 249K SM 1/4W F 1206C THKF 100PPM TR Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 249K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 249K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details