VISHAY INTERTECHNOLOGY, INC.
CRCW12062493FT -- RES 249K OHM 1/8W 1%
Vishay Intertechnology, Inc.
RES 249K OHM 1/8W 1%
CRCW12062493FT
Description
RES 249Kohm 1/8W 1%
Request a Quote
Email Supplier
Description
RES 249Kohm 1/8W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062493FT |
|
Product Name
|
RES 249K OHM 1/8W 1% |
|
Resistance Range
|
249000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
33000 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details