Vishay Intertechnology, Inc. RES, SMD, 24.9K, .250W, 1% 1206 CRCW12062492F100RT6

Description
RES, SMD, 24.9K, .250W, 1% 1206
Request a Quote
Description
RES, SMD, 24.9K, .250W, 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 24.9K, .250W, 1% 1206 - CRCW12062492F100RT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 24.9K, .250W, 1% 1206
CRCW12062492F100RT6
RES, SMD, 24.9K, .250W, 1% 1206 CRCW12062492F100RT6
RES, SMD, 24.9K, .250W, 1% 1206

RES, SMD, 24.9K, .250W, 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062492F100RT6
Product Name RES, SMD, 24.9K, .250W, 1% 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers