Thick Film Chip ResistorSeries:CRCW;
243 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW1206243KFKTA | CRCW1206243KFKTA-ND |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:243kohm; Resistance Tolerance:+/- 1%; Power Rating... | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Mounting / Packaging | 1206; 1206 |