Vishay Intertechnology, Inc. RES, 2.4K 1/4W 5% 1206 CRCW1206242JRT5

Description
RES, 2.4K 1/4W 5% 1206
Request a Quote
Description
RES, 2.4K 1/4W 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.4K 1/4W 5% 1206 - CRCW1206242JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.4K 1/4W 5% 1206
CRCW1206242JRT5
RES, 2.4K 1/4W 5% 1206 CRCW1206242JRT5
RES, 2.4K 1/4W 5% 1206

RES, 2.4K 1/4W 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206242JRT5
Product Name RES, 2.4K 1/4W 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details