VISHAY INTERTECHNOLOGY, INC.
CRCW1206241JRT5 -- RES, 240 OHM 1/4W 5% 1206
Vishay Intertechnology, Inc.
RES, 240 OHM 1/4W 5% 1206
CRCW1206241JRT5
Description
RES, 240ohm 1/4W 5% 1206
Request a Quote
Email Supplier
Description
RES, 240ohm 1/4W 5% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206241JRT5 |
|
Product Name
|
RES, 240 OHM 1/4W 5% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
7.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
18700 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details