Vishay Precision Group RES 240 OHM .5W 5% 1206 SMD CRCW1206240RJNEAHP

Description
RES 240ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 240ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM .5W 5% 1206 SMD - CRCW1206240RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM .5W 5% 1206 SMD
CRCW1206240RJNEAHP
RES 240 OHM .5W 5% 1206 SMD CRCW1206240RJNEAHP
RES 240ohm .5W 5% 1206 SMD

RES 240ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-240UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240UATR-ND
Chip Resistor - Surface Mount 541-240UATR-ND
240 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

240 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240UACT-ND
Chip Resistor - Surface Mount 541-240UACT-ND
240 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

240 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240UADKR-ND
Chip Resistor - Surface Mount 541-240UADKR-ND
240 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

240 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Vishay - 52X1181 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Vishay
52X1181
Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Vishay 52X1181
RES, AEC-Q200, THICK FILM, 240R, 1206; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 240R, 1206; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206240RJNEAHP 541-240UATR-ND 52X1181
Product Name RES 240 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 240R, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers