Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 240Kohms 5% CRCW1206240KJNTB

Description
Thick Film Resistors - SMD 1/4watt 240Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 240Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 240Kohms 5% - CRCW1206240KJNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 240Kohms 5%
CRCW1206240KJNTB
Thick Film Resistors - SMD 1/4watt 240Kohms 5% CRCW1206240KJNTB
Thick Film Resistors - SMD 1/4watt 240Kohms 5%

Thick Film Resistors - SMD 1/4watt 240Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206240KJNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206240KJNTB-ND
Chip Resistor - Surface Mount CRCW1206240KJNTB-ND
240 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 240K 5% 200 Rt5 Rohs Compliant Vishay - 49P2404 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 240K 5% 200 Rt5 Rohs Compliant Vishay
49P2404
Crcw1206 240K 5% 200 Rt5 Rohs Compliant Vishay 49P2404
CRCW1206 240K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW1206 240K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206240KJNTB CRCW1206240KJNTB-ND 49P2404
Product Name Thick Film Resistors - SMD 1/4watt 240Kohms 5% Chip Resistor - Surface Mount Crcw1206 240K 5% 200 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 240000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details