Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206240KFKTA

Description
RES SMD 240K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 240K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206240KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206240KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206240KFKTADKR-ND
RES SMD 240K OHM 1% 1/4W 1206

RES SMD 240K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206240KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206240KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206240KFKTATR-ND
240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206240KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206240KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206240KFKTACT-ND
RES SMD 240K OHM 1% 1/4W 1206

RES SMD 240K OHM 1% 1/4W 1206

Buy Now Datasheet
CRCW1206240KFKTA - CRCW1206240KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206240KFKTA
CRCW1206240KFKTA
CRCW1206240KFKTA CRCW1206240KFKTA
CRCW1206240KFKTA

CRCW1206240KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206240KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206240KFKTA
Chip Resistor - Surface Mount CRCW1206240KFKTA
RES SMD 240K OHM 1% 1/4W 1206

RES SMD 240K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 240Kohm, 250Mw, 1%; Resistance Vishay - 07J5757 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 240Kohm, 250Mw, 1%; Resistance Vishay
07J5757
Resistor, Thick Film, 240Kohm, 250Mw, 1%; Resistance Vishay 07J5757
RESISTOR, THICK FILM, 240KOHM, 250mW, 1%; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 240KOHM, 250mW, 1%; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW1206240KFKTADKR-ND CRCW1206240KFKTA CRCW1206240KFKTA 07J5757
Product Name Chip Resistor - Surface Mount CRCW1206240KFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 240Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details