Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW1206240KFKEA

Description
Win Source Part Number: 974984-CRCW1206240KF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 240 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-240KFTR,541-240K FCT,541-240KFDKR,D25 /CRCW1206 100 240K 1% ET1 E3 Base Product Number: CRCW1206
Request a Quote Datasheet
Description
Win Source Part Number: 974984-CRCW1206240KF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 240 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-240KFTR,541-240K FCT,541-240KFDKR,D25 /CRCW1206 100 240K 1% ET1 E3 Base Product Number: CRCW1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
974984-CRCW1206240KFKEA
Resistors - Chip Resistor - Surface Mount 974984-CRCW1206240KFKEA
Win Source Part Number: 974984-CRCW1206240KF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 240 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-240KFTR,541-240K FCT,541-240KFDKR,D25 /CRCW1206 100 240K 1% ET1 E3 Base Product Number: CRCW1206

Win Source Part Number: 974984-CRCW1206240KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 240 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-240KFTR,541-240KFCT,541-240KFDKR,D25/CRCW1206 100 240K 1% ET1 E3
Base Product Number: CRCW1206

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1206240KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1206240KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206240KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Automotive 0.25W 200V Resistor - 52-CRCW1206240KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.25W 200V Resistor
52-CRCW1206240KFKEA
Automotive 0.25W 200V Resistor 52-CRCW1206240KFKEA
1206 240kR 1% 0.25W Thick Film Resistor, AEC-Q200, 200V Product overview: CRCW1206240KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206240KFKEA can be used for catalog matching and distributor lookup.

1206 240kR 1% 0.25W Thick Film Resistor, AEC-Q200, 200V Product overview: CRCW1206240KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206240KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-240KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KFCT-ND
Chip Resistor - Surface Mount 541-240KFCT-ND
240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KFTR-ND
Chip Resistor - Surface Mount 541-240KFTR-ND
240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KFDKR-ND
Chip Resistor - Surface Mount 541-240KFDKR-ND
240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206240KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206240KFKEA
Chip Resistor - Surface Mount CRCW1206240KFKEA
RES SMD 240K OHM 1% 1/4W 1206

RES SMD 240K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 240K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4925 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4925
Res, Thick Film, 240K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4925
RES, THICK FILM, 240K, 1%, 0.25W, 1206, REEL; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240K, 1%, 0.25W, 1206, REEL; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 240K, 1%, 0.25W, 1206; Resistance Vishay - 53K2179 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240K, 1%, 0.25W, 1206; Resistance Vishay
53K2179
Res, Thick Film, 240K, 1%, 0.25W, 1206; Resistance Vishay 53K2179
RES, THICK FILM, 240K, 1%, 0.25W, 1206; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 240K, 1%, 0.25W, 1206; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 974984-CRCW1206240KFKEA CRCW1206240KFKEA 52-CRCW1206240KFKEA 541-240KFCT-ND CRCW1206240KFKEA 42K4925 53K2179
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance: 1%; Power Rating:0.... Automotive 0.25W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 240K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 240K, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 240000 ohms 240000 ohms 240000 ohms 240000 ohms 240000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details