Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120623R7FKTA

Description
23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120623R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120623R7FKTA-ND
Chip Resistor - Surface Mount CRCW120623R7FKTA-ND
23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120623R7FKTA - CRCW120623R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120623R7FKTA
CRCW120623R7FKTA
CRCW120623R7FKTA CRCW120623R7FKTA
CRCW120623R7FKTA

CRCW120623R7FKTA

Supplier's Site
Resistor, Thick Film, 23.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5741 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 23.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5741
Resistor, Thick Film, 23.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5741
RESISTOR, THICK FILM, 23.7 OHM, 250mW, 1%, FULL REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 23.7 OHM, 250mW, 1%, FULL REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120623R7FKTA-ND CRCW120623R7FKTA 07J5741
Product Name Chip Resistor - Surface Mount CRCW120623R7FKTA Resistor, Thick Film, 23.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers