Vishay Precision Group RES 23.7 OHM 1/4W 1% 1206 SMD CRCW120623R7FKEA

Description
RES 23.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 23.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/4W 1% 1206 SMD - CRCW120623R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/4W 1% 1206 SMD
CRCW120623R7FKEA
RES 23.7 OHM 1/4W 1% 1206 SMD CRCW120623R7FKEA
RES 23.7ohm 1/4W 1% 1206 SMD

RES 23.7ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-23.7FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7FCT-ND
Chip Resistor - Surface Mount 541-23.7FCT-ND
23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7FTR-ND
Chip Resistor - Surface Mount 541-23.7FTR-ND
23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7FDKR-ND
Chip Resistor - Surface Mount 541-23.7FDKR-ND
23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 23R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4916 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4916
Res, Thick Film, 23R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4916
RES, THICK FILM, 23R7, 1%, 0.25W, 1206, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23R7, 1%, 0.25W, 1206, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120623R7FKEA 541-23.7FCT-ND 42K4916
Product Name RES 23.7 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 23R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details