Vishay Precision Group Chip Resistor - Surface Mount CRCW120623R2FKEA

Description
23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120623R2FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120623R2FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120623R2FKEACT-ND
23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120623R2FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120623R2FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120623R2FKEATR-ND
23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120623R2FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120623R2FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120623R2FKEADKR-ND
23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 23.2 OHM 1/4W 1% 1206 SMD - CRCW120623R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/4W 1% 1206 SMD
CRCW120623R2FKEA
RES 23.2 OHM 1/4W 1% 1206 SMD CRCW120623R2FKEA
RES 23.2ohm 1/4W 1% 1206 SMD

RES 23.2ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 23R2, 1%, 0.25W, 1206; Resistance Vishay - 51P0510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R2, 1%, 0.25W, 1206; Resistance Vishay
51P0510
Res, Thick Film, 23R2, 1%, 0.25W, 1206; Resistance Vishay 51P0510
RES, THICK FILM, 23R2, 1%, 0.25W, 1206; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 23R2, 1%, 0.25W, 1206; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 23R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 65J2895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
65J2895
Res, Thick Film, 23R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 65J2895
RES, THICK FILM, 23R2, 1%, 0.25W, 1206, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23R2, 1%, 0.25W, 1206, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120623R2FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120623R2FKEA
Resistors - Chip Resistor - Surface Mount CRCW120623R2FKEA
RES SMD 23.2 OHM 1% 1/4W 1206

RES SMD 23.2 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW120623R2FKEACT-ND CRCW120623R2FKEA 51P0510 65J2895 CRCW120623R2FKEA
Product Name Chip Resistor - Surface Mount RES 23.2 OHM 1/4W 1% 1206 SMD Res, Thick Film, 23R2, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 23R2, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details