Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206237RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4278 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4278
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4278
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 27AC2504 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC2504
Resistance Vishay 27AC2504
Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W4278 27AC2504
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details