Vishay Precision Group Chip Resistor - Surface Mount CRCW1206237RFKEA

Description
237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-237FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237FTR-ND
Chip Resistor - Surface Mount 541-237FTR-ND
237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237FCT-ND
Chip Resistor - Surface Mount 541-237FCT-ND
237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237FDKR-ND
Chip Resistor - Surface Mount 541-237FDKR-ND
237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206237RFKEA - CRCW1206237RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206237RFKEA
CRCW1206237RFKEA
CRCW1206237RFKEA CRCW1206237RFKEA
CRCW1206237RFKEA

CRCW1206237RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206237RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206237RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206237RFKEA
RES SMD 237 OHM 1% 1/4W 1206

RES SMD 237 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 237R, 1%, 0.25W, 1206; Resistance Vishay - 53K2170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.25W, 1206; Resistance Vishay
53K2170
Res, Thick Film, 237R, 1%, 0.25W, 1206; Resistance Vishay 53K2170
RES, THICK FILM, 237R, 1%, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.25W, 1206; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 237R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4920
Res, Thick Film, 237R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4920
RES, THICK FILM, 237R, 1%, 0.25W, 1206, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.25W, 1206, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-237FTR-ND CRCW1206237RFKEA CRCW1206237RFKEA 53K2170 42K4920
Product Name Chip Resistor - Surface Mount CRCW1206237RFKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 237R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 237R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details