Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206237KFKEAHP

Description
237 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
237 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206237KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206237KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206237KFKEAHP-ND
237 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

237 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 237K OHM .5W 1% 1206 SMD - CRCW1206237KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM .5W 1% 1206 SMD
CRCW1206237KFKEAHP
RES 237K OHM .5W 1% 1206 SMD CRCW1206237KFKEAHP
RES 237Kohm .5W 1% 1206 SMD

RES 237Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206237KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206237KFKEAHP
Chip Resistor - Surface Mount CRCW1206237KFKEAHP
RES SMD 237K OHM 1% 3/4W 1206

RES SMD 237K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206237KFKEAHP-ND CRCW1206237KFKEAHP CRCW1206237KFKEAHP
Product Name Chip Resistor - Surface Mount RES 237K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details