Vishay Intertechnology, Inc. RES SMD 1206 23K7 1% .250W CRCW12062372F

Description
RES SMD 1206 23K7 1% .250W
Request a Quote
Description
RES SMD 1206 23K7 1% .250W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1206 23K7 1% .250W - CRCW12062372F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD 1206 23K7 1% .250W
CRCW12062372F
RES SMD 1206 23K7 1% .250W CRCW12062372F
RES SMD 1206 23K7 1% .250W

RES SMD 1206 23K7 1% .250W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062372F
Product Name RES SMD 1206 23K7 1% .250W
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details