Thick Film Chip ResistorSeries:CRCW;
232 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
232 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
232 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 232K OHM 1% 1/4W 1206
RES, THICK FILM, 232K, 1%, 0.25W, 1206, REEL; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 232K, 1%, 0.25W, 1206; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW1206232KFKEA | 541-232KFTR-ND | CRCW1206232KFKEA | 42K4917 | 53K2167 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:232kohm; Resistance Tolerance:+/- 1%; Power Rating... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 232K, 1%, 0.25W, 1206, Reel; Resistance Vishay | Res, Thick Film, 232K, 1%, 0.25W, 1206; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] |