Vishay Intertechnology, Inc. RES.2.32M 1/8W 1% CHIP CRCW12062324FRT1

Description
RES.2.32M 1/8W 1% CHIP
Request a Quote
Description
RES.2.32M 1/8W 1% CHIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES.2.32M 1/8W 1% CHIP - CRCW12062324FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES.2.32M 1/8W 1% CHIP
CRCW12062324FRT1
RES.2.32M 1/8W 1% CHIP CRCW12062324FRT1
RES.2.32M 1/8W 1% CHIP

RES.2.32M 1/8W 1% CHIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062324FRT1
Product Name RES.2.32M 1/8W 1% CHIP
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details