Vishay Intertechnology, Inc. RSM, 232 1/4W 1% 1206 CRCW12062320FRT1

Description
RSM, 232 1/4W 1% 1206
Request a Quote
Description
RSM, 232 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, 232 1/4W 1% 1206 - CRCW12062320FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, 232 1/4W 1% 1206
CRCW12062320FRT1
RSM, 232 1/4W 1% 1206 CRCW12062320FRT1
RSM, 232 1/4W 1% 1206

RSM, 232 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062320FRT1
Product Name RSM, 232 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details