Vishay Precision Group Chip Resistor - Surface Mount CRCW120622R6FKTA

Description
22.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120622R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120622R6FKTA-ND
Chip Resistor - Surface Mount CRCW120622R6FKTA-ND
22.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 22.6 OHM 1/4W 1% 1206 SMD - CRCW120622R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/4W 1% 1206 SMD
CRCW120622R6FKTA
RES 22.6 OHM 1/4W 1% 1206 SMD CRCW120622R6FKTA
RES 22.6ohm 1/4W 1% 1206 SMD

RES 22.6ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 22R6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5727
Res, Thick Film, 22R6, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5727
RES, THICK FILM, 22R6, 1%, 0.25W, 1206, REEL; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 22R6, 1%, 0.25W, 1206, REEL; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW120622R6FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120622R6FKTA
Chip Resistor - Surface Mount CRCW120622R6FKTA
RES SMD 22.6 OHM 1% 1/4W 1206

RES SMD 22.6 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120622R6FKTA-ND CRCW120622R6FKTA 07J5727 CRCW120622R6FKTA
Product Name Chip Resistor - Surface Mount RES 22.6 OHM 1/4W 1% 1206 SMD Res, Thick Film, 22R6, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers