Vishay Intertechnology, Inc. RES 22.6 OHM .5W 1% 1206 SMD CRCW120622R6FKEAHP

Description
RES 22.6ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 22.6ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM .5W 1% 1206 SMD - CRCW120622R6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM .5W 1% 1206 SMD
CRCW120622R6FKEAHP
RES 22.6 OHM .5W 1% 1206 SMD CRCW120622R6FKEAHP
RES 22.6ohm .5W 1% 1206 SMD

RES 22.6ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120622R6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120622R6FKEAHP-ND
Chip Resistor - Surface Mount CRCW120622R6FKEAHP-ND
22.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120622R6FKEAHP CRCW120622R6FKEAHP-ND
Product Name RES 22.6 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details