Vishay Precision Group Surface Mount Resistors CRCW120622R1FKEA

Description
Vishay CRCW120622R1FKEA
Request a Quote Datasheet
Description
Vishay CRCW120622R1FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791923
Surface Mount Resistors 6791923
Vishay CRCW120622R1FKEA

Vishay CRCW120622R1FKEA

Supplier's Site
Surface Mount Resistors - 6791923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791923P
Surface Mount Resistors 6791923P
Vishay CRCW120622R1FKEA

Vishay CRCW120622R1FKEA

Supplier's Site
Surface Mount Resistors - 1694840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694840
Surface Mount Resistors 1694840
Vishay CRCW120622R1FKEA

Vishay CRCW120622R1FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327167-CRCW120622R1FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327167-CRCW120622R1FKEA
Resistors - Chip Resistor - Surface Mount 1327167-CRCW120622R1FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327167-CRCW120622R1 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 22.1 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 22R1 1% ET1 E3,541-22.1FCT,541-2 2.1FDKR,541-22.1FTR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327167-CRCW120622R1FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22.1 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 22R1 1% ET1 E3,541-22.1FCT,541-22.1FDKR,541-22.1FTR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1FTR-ND
Chip Resistor - Surface Mount 541-22.1FTR-ND
22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1FDKR-ND
Chip Resistor - Surface Mount 541-22.1FDKR-ND
22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1FCT-ND
Chip Resistor - Surface Mount 541-22.1FCT-ND
22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 22.1 Ohm 4W Resistor - 52-CRCW120622R1FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22.1 Ohm 4W Resistor
52-CRCW120622R1FKEA
SMD 22.1 Ohm 4W Resistor 52-CRCW120622R1FKEA
22.1 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120622R1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.1 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.1 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120622R1FKEA can be used for catalog matching and distributor lookup.

22.1 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120622R1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.1 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.1 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120622R1FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW120622R1FKEA - CRCW120622R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120622R1FKEA
CRCW120622R1FKEA
CRCW120622R1FKEA CRCW120622R1FKEA
CRCW120622R1FKEA

CRCW120622R1FKEA

Supplier's Site
Res, Thick Film, 22R1, 1%, 0.25W, 1206; Resistance Vishay - 42K4908 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 0.25W, 1206; Resistance Vishay
42K4908
Res, Thick Film, 22R1, 1%, 0.25W, 1206; Resistance Vishay 42K4908
RES, THICK FILM, 22R1, 1%, 0.25W, 1206; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 22R1, 1%, 0.25W, 1206; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2155
Res, Thick Film, 22R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2155
RES, THICK FILM, 22R1, 1%, 0.25W, 1206, REEL; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R1, 1%, 0.25W, 1206, REEL; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791923 6791923P 1327167-CRCW120622R1FKEA 541-22.1FTR-ND 52-CRCW120622R1FKEA CRCW120622R1FKEA 42K4908 53K2155
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 22.1 Ohm 4W Resistor CRCW120622R1FKEA Res, Thick Film, 22R1, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 22R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details