Vishay Intertechnology, Inc. RES CH 22.1 EW 1% CRCW120622R1F

Description
RES CH 22.1 EW 1%
Request a Quote
Description
RES CH 22.1 EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 22.1 EW 1% - CRCW120622R1F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 22.1 EW 1%
CRCW120622R1F
RES CH 22.1 EW 1% CRCW120622R1F
RES CH 22.1 EW 1%

RES CH 22.1 EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120622R1F
Product Name RES CH 22.1 EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers