22 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 22ohm .5W 5% 1206 SMD
RES, AEC-Q200, THICK FILM, 22R, 1206; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 22R, 1206; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-22UADKR-ND | CRCW120622R0JNEAHP | 24T7377 |
| Product Name | Chip Resistor - Surface Mount | RES 22 OHM .5W 5% 1206 SMD | Res, Aec-Q200, Thick Film, 22R, 1206; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |