Vishay Precision Group RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 22 CRCW120622R0FKTA

Description
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 22
Request a Quote Datasheet
Description
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 22 - CRCW120622R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 22
CRCW120622R0FKTA
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 22 CRCW120622R0FKTA
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 22

RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 22

Supplier's Site
Chip Resistor - Surface Mount - CRCW120622R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120622R0FKTA-ND
Chip Resistor - Surface Mount CRCW120622R0FKTA-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J5725 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J5725
Thick Film Chip Resistor; Filter Terminals Vishay 07J5725
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW120622R0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120622R0FKTA
Chip Resistor - Surface Mount CRCW120622R0FKTA
RES SMD 22 OHM 1% 1/4W 1206

RES SMD 22 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120622R0FKTA CRCW120622R0FKTA-ND 07J5725 CRCW120622R0FKTA
Product Name RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 22 Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details