Vishay Precision Group Surface Mount Resistors CRCW120622R0FKEAHP

Description
Vishay CRCW120622R0FKEAHP
Request a Quote Datasheet
Description
Vishay CRCW120622R0FKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121852
Surface Mount Resistors 8121852
Vishay CRCW120622R0FKEAHP

Vishay CRCW120622R0FKEAHP

Supplier's Site
Surface Mount Resistors - 8121852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121852P
Surface Mount Resistors 8121852P
Vishay CRCW120622R0FKEAHP

Vishay CRCW120622R0FKEAHP

Supplier's Site
Thick Film Resistors - SMD 1/2watt 22ohms 1% 100ppm High Power - CRCW120622R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 22ohms 1% 100ppm High Power
CRCW120622R0FKEAHP
Thick Film Resistors - SMD 1/2watt 22ohms 1% 100ppm High Power CRCW120622R0FKEAHP
Thick Film Resistors - SMD 1/2watt 22ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/2watt 22ohms 1% 100ppm High Power

Supplier's Site
Chip Resistor - Surface Mount - 541-22.0UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0UCT-ND
Chip Resistor - Surface Mount 541-22.0UCT-ND
22 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0UDKR-ND
Chip Resistor - Surface Mount 541-22.0UDKR-ND
22 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0UTR-ND
Chip Resistor - Surface Mount 541-22.0UTR-ND
22 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Thick Film, Aec-Q200, 22R, 1206; Resistance Vishay - 65AC3455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, Aec-Q200, 22R, 1206; Resistance Vishay
65AC3455
Res, Thick Film, Aec-Q200, 22R, 1206; Resistance Vishay 65AC3455
RES, THICK FILM, AEC-Q200, 22R, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, AEC-Q200, 22R, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.75W, 1206, Thick Film; Resistance Vishay - 24T7376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.75W, 1206, Thick Film; Resistance Vishay
24T7376
Res, 22R, 1%, 0.75W, 1206, Thick Film; Resistance Vishay 24T7376
RES, 22R, 1%, 0.75W, 1206, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 22R, 1%, 0.75W, 1206, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22Ω 1206 Chip Resistor - Surface Mount ROHS - 17930-CRCW120622R0FKEAHP - Utmel Electronic Limited
Hong Kong, China
750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22Ω 1206 Chip Resistor - Surface Mount ROHS
17930-CRCW120622R0FKEAHP
750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22Ω 1206 Chip Resistor - Surface Mount ROHS 17930-CRCW120622R0FKEAHP
750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22Ω 1206 Chip Resistor - Surface Mount ROHS

750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW120622R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120622R0FKEAHP
Chip Resistor - Surface Mount CRCW120622R0FKEAHP
RES SMD 22 OHM 1% 3/4W 1206

RES SMD 22 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 8121852 8121852P CRCW120622R0FKEAHP 541-22.0UCT-ND 65AC3455 17930-CRCW120622R0FKEAHP CRCW120622R0FKEAHP
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/2watt 22ohms 1% 100ppm High Power Chip Resistor - Surface Mount Res, Thick Film, Aec-Q200, 22R, 1206; Resistance Vishay 750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22Ω 1206 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details