Vishay Precision Group Surface Mount Resistors CRCW120622R0FKEA

Description
Vishay CRCW120622R0FKEA
Request a Quote Datasheet
Description
Vishay CRCW120622R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791929
Surface Mount Resistors 6791929
Vishay CRCW120622R0FKEA

Vishay CRCW120622R0FKEA

Supplier's Site
Surface Mount Resistors - 6791929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791929P
Surface Mount Resistors 6791929P
Vishay CRCW120622R0FKEA

Vishay CRCW120622R0FKEA

Supplier's Site
Surface Mount Resistors - 1694843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694843
Surface Mount Resistors 1694843
Vishay CRCW120622R0FKEA

Vishay CRCW120622R0FKEA

Supplier's Site
SMD 200V Resistor - 52-CRCW120622R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V Resistor
52-CRCW120622R0FKEA
SMD 200V Resistor 52-CRCW120622R0FKEA
1206 22R 1% 200V Thick Film SMD Resistor Product overview: CRCW120622R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120622R0FKEA can be used for catalog matching and distributor lookup.

1206 22R 1% 200V Thick Film SMD Resistor Product overview: CRCW120622R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120622R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance: 1%; Power Rating:0.25... - CRCW120622R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance: 1%; Power Rating:0.25...
CRCW120622R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance: 1%; Power Rating:0.25... CRCW120622R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327212-CRCW120622R0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327212-CRCW120622R0FKEA
Resistors - Chip Resistor - Surface Mount 1327212-CRCW120622R0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327212-CRCW120622R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-22.0FCT,D25/CRCW 1206 100 22R 1% ET1 E3,541-22.0FDKR,541- 22.0FTR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327212-CRCW120622R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-22.0FCT,D25/CRCW1206 100 22R 1% ET1 E3,541-22.0FDKR,541-22.0FTR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0FDKR-ND
Chip Resistor - Surface Mount 541-22.0FDKR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0FCT-ND
Chip Resistor - Surface Mount 541-22.0FCT-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0FTR-ND
Chip Resistor - Surface Mount 541-22.0FTR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22R, 1%, 0.25W, 1206; Resistance Vishay - 53K2154 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.25W, 1206; Resistance Vishay
53K2154
Res, Thick Film, 22R, 1%, 0.25W, 1206; Resistance Vishay 53K2154
RES, THICK FILM, 22R, 1%, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4907
Res, Thick Film, 22R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4907
RES, THICK FILM, 22R, 1%, 0.25W, 1206, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.25W, 1206, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791929 6791929P 52-CRCW120622R0FKEA CRCW120622R0FKEA 1327212-CRCW120622R0FKEA 541-22.0FDKR-ND 53K2154 42K4907
Product Name Surface Mount Resistors Surface Mount Resistors SMD 200V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance: 1%; Power Rating:0.25... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 22R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 22R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details