Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 22.1Kohms 1% CRCW120622K1FKTB

Description
Thick Film Resistors - SMD 1/4watt 22.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 22.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 22.1Kohms 1% - CRCW120622K1FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 22.1Kohms 1%
CRCW120622K1FKTB
Thick Film Resistors - SMD 1/4watt 22.1Kohms 1% CRCW120622K1FKTB
Thick Film Resistors - SMD 1/4watt 22.1Kohms 1%

Thick Film Resistors - SMD 1/4watt 22.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120622K1FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120622K1FKTB-ND
Chip Resistor - Surface Mount CRCW120622K1FKTB-ND
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120622K1FKTB CRCW120622K1FKTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 22.1Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details