RES SMD 22.1K OHM 1% 1/4W 1206
RES SMD 22.1K OHM 1% 1/4W 1206
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES,CHIP,22.1K,1%,10
RES, THICK FILM, 22K1, 1%, 0.25W, 1206, REEL; Resistance:22.1kohm;
RES SMD 22.1K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW120622K1FKTADKR-ND | CRCW120622K1FKTA | 07J5733 | CRCW120622K1FKTA |
| Product Name | Chip Resistor - Surface Mount | RES,CHIP,22.1K,1%,100PPM,1/4W,1206 | Res, Thick Film, 22K1, 1%, 0.25W, 1206, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |