Vishay Intertechnology, Inc. 1206,22K,5%,T/R,HAZMAT CRCW120622K0JNEB

Description
1206,22K,5%,T/R,HAZM AT
Request a Quote Datasheet
Description
1206,22K,5%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,22K,5%,T/R,HAZMAT - CRCW120622K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,22K,5%,T/R,HAZMAT
CRCW120622K0JNEB
1206,22K,5%,T/R,HAZMAT CRCW120622K0JNEB
1206,22K,5%,T/R,HAZM AT

1206,22K,5%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW120622K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120622K0JNEB-ND
Chip Resistor - Surface Mount CRCW120622K0JNEB-ND
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120622K0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120622K0JNEB
Chip Resistor - Surface Mount CRCW120622K0JNEB
RES SMD 22K OHM 5% 1/4W 1206

RES SMD 22K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120622K0JNEB CRCW120622K0JNEB-ND CRCW120622K0JNEB
Product Name 1206,22K,5%,T/R,HAZMAT Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176754-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details