Vishay Precision Group RES 22.0K OHM .5W 1% 1206 SMD CRCW120622K0FKEAHP

Description
RES 22.0Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 22.0Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM .5W 1% 1206 SMD - CRCW120622K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM .5W 1% 1206 SMD
CRCW120622K0FKEAHP
RES 22.0K OHM .5W 1% 1206 SMD CRCW120622K0FKEAHP
RES 22.0Kohm .5W 1% 1206 SMD

RES 22.0Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22.0KUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KUCT-ND
Chip Resistor - Surface Mount 541-22.0KUCT-ND
22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KUTR-ND
Chip Resistor - Surface Mount 541-22.0KUTR-ND
22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KUDKR-ND
Chip Resistor - Surface Mount 541-22.0KUDKR-ND
22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4864 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4864
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4864
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120622K0FKEAHP 541-22.0KUCT-ND 41R4864
Product Name RES 22.0K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details