Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206226RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4270 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4270
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4270
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4270
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details