VISHAY INTERTECHNOLOGY, INC.
CRCW1206225JRT1 -- RES, 2.2M OHM 5% 1/8W
Vishay Intertechnology, Inc.
RES, 2.2M OHM 5% 1/8W
CRCW1206225JRT1
Description
RES, 2.2Mohm 5% 1/8W
Request a Quote
Email Supplier
Description
RES, 2.2Mohm 5% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206225JRT1 |
|
Product Name
|
RES, 2.2M OHM 5% 1/8W |
|
Resistance Range
|
2.20E6 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
1.5 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers