Vishay Intertechnology, Inc. RES, 220K, CF, 1/8W, 5%, 1206 CRCW1206224J

Description
RES, 220K, CF, 1/8W, 5%, 1206
Request a Quote
Description
RES, 220K, CF, 1/8W, 5%, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 220K, CF, 1/8W, 5%, 1206 - CRCW1206224J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 220K, CF, 1/8W, 5%, 1206
CRCW1206224J
RES, 220K, CF, 1/8W, 5%, 1206 CRCW1206224J
RES, 220K, CF, 1/8W, 5%, 1206

RES, 220K, CF, 1/8W, 5%, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206224J
Product Name RES, 220K, CF, 1/8W, 5%, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers