VISHAY INTERTECHNOLOGY, INC.
CRCW1206223JRT1 -- RES CHIP 22K 1206
Vishay Intertechnology, Inc.
RES CHIP 22K 1206
CRCW1206223JRT1
Description
RES CHIP 22K 1206
Request a Quote
Email Supplier
Description
RES CHIP 22K 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206223JRT1 |
|
Product Name
|
RES CHIP 22K 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1330 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details