Vishay Intertechnology, Inc. RES 2.2K 1/8W 5% 1206 CRCW1206222JRT5

Description
RES 2.2K 1/8W 5% 1206
Request a Quote
Description
RES 2.2K 1/8W 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K 1/8W 5% 1206 - CRCW1206222JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K 1/8W 5% 1206
CRCW1206222JRT5
RES 2.2K 1/8W 5% 1206 CRCW1206222JRT5
RES 2.2K 1/8W 5% 1206

RES 2.2K 1/8W 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206222JRT5
Product Name RES 2.2K 1/8W 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details