Vishay Intertechnology, Inc. RES, 2.20K 5% 1/8W SMT, 1206 CRCW1206222JRT2

Description
RES, 2.20K 5% 1/8W SMT, 1206
Request a Quote
Description
RES, 2.20K 5% 1/8W SMT, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.20K 5% 1/8W SMT, 1206 - CRCW1206222JRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.20K 5% 1/8W SMT, 1206
CRCW1206222JRT2
RES, 2.20K 5% 1/8W SMT, 1206 CRCW1206222JRT2
RES, 2.20K 5% 1/8W SMT, 1206

RES, 2.20K 5% 1/8W SMT, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206222JRT2
Product Name RES, 2.20K 5% 1/8W SMT, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details