Vishay Intertechnology, Inc. RES CH 2.2K QW 5% CRCW1206222JB02

Description
RES CH 2.2K QW 5%
Request a Quote
Description
RES CH 2.2K QW 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 2.2K QW 5% - CRCW1206222JB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 2.2K QW 5%
CRCW1206222JB02
RES CH 2.2K QW 5% CRCW1206222JB02
RES CH 2.2K QW 5%

RES CH 2.2K QW 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206222JB02
Product Name RES CH 2.2K QW 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers