Vishay Intertechnology, Inc. RES 221 OHM 1/4W 1% 1206 SMD CRCW1206221RFKTA

Description
RES 221ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 221ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/4W 1% 1206 SMD - CRCW1206221RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W 1% 1206 SMD
CRCW1206221RFKTA
RES 221 OHM 1/4W 1% 1206 SMD CRCW1206221RFKTA
RES 221ohm 1/4W 1% 1206 SMD

RES 221ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3036-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3036-2-ND
Chip Resistor - Surface Mount 541-3036-2-ND
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3036-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3036-6-ND
Chip Resistor - Surface Mount 541-3036-6-ND
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3036-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3036-1-ND
Chip Resistor - Surface Mount 541-3036-1-ND
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5731
Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5731
RES, THICK FILM, 221R, 1%, 0.25W, 1206, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 221R, 1%, 0.25W, 1206, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206221RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206221RFKTA
Resistors - Chip Resistor - Surface Mount CRCW1206221RFKTA
RES SMD 221 OHM 1% 1/4W 1206

RES SMD 221 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206221RFKTA 541-3036-2-ND 07J5731 CRCW1206221RFKTA
Product Name RES 221 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details