Vishay Precision Group RES 221K OHM 1/4W 1% 1206 SMD CRCW1206221KFKTA

Description
RES 221Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 221Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/4W 1% 1206 SMD - CRCW1206221KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/4W 1% 1206 SMD
CRCW1206221KFKTA
RES 221K OHM 1/4W 1% 1206 SMD CRCW1206221KFKTA
RES 221Kohm 1/4W 1% 1206 SMD

RES 221Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206221KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206221KFKTA-ND
Chip Resistor - Surface Mount CRCW1206221KFKTA-ND
221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 221K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5734
Res, Thick Film, 221K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5734
RES, THICK FILM, 221K, 1%, 0.25W, 1206, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 221K, 1%, 0.25W, 1206, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206221KFKTA CRCW1206221KFKTA-ND 07J5734
Product Name RES 221K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 221K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details