Thick Film Chip ResistorSeries:CRCW;
221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
221 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 221K, 1%, 0.25W, 1206; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, THICK FILM, 221K, 1%, 0.25W, 1206, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 221K OHM 1% 1/4W 1206
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6791910 | 6791910P | CRCW1206221KFKEA | 541-221KFTR-ND | 53K2158 | 53K2159 | CRCW1206221KFKEA |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance: 1%; Power Rating:0.... | Chip Resistor - Surface Mount | Res, Thick Film, 221K, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 221K, 1%, 0.25W, 1206, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Range | 221000 ohms | 221000 ohms | 221000 ohms | 221000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |