VISHAY INTERTECHNOLOGY, INC.
CRCW1206221JT -- RES SMC 1206 220 OHM 1/4
Vishay Intertechnology, Inc.
RES SMC 1206 220 OHM 1/4
CRCW1206221JT
Description
RES SMC 1206 220ohm 1/4
Request a Quote
Email Supplier
Description
RES SMC 1206 220ohm 1/4
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206221JT |
|
Product Name
|
RES SMC 1206 220 OHM 1/4 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.3300 ohms
View Details
2 suppliers